Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - DSP56321VL200 DSP56321VL200

Description
Manufacturer: NXP Win Source Part Number: 869714-DSP56321VL200 Series: DSP56K/Symphony Operating Temperature Range: -40°C ~ 100°C (TJ) Package: Bulk Package: 196-BGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 196-MAPBGA (15x15) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 869714-DSP56321VL200 Series: DSP56K/Symphony Operating Temperature Range: -40°C ~ 100°C (TJ) Package: Bulk Package: 196-BGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 196-MAPBGA (15x15) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DSP56321VL200
869714-DSP56321VL200
Embedded - Embedded - DSP (Digital Signal Processors) - DSP56321VL200 869714-DSP56321VL200
Manufacturer: NXP Win Source Part Number: 869714-DSP56321VL200 Series: DSP56K/Symphony Operating Temperature Range: -40°C ~ 100°C (TJ) Package: Bulk Package: 196-BGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 196-MAPBGA (15x15) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 869714-DSP56321VL200
Series: DSP56K/Symphony
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: Bulk
Package: 196-BGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 196-MAPBGA (15x15)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DSP56321VL200
Embedded - DSP (Digital Signal Processors) DSP56321VL200
IC DSP 24BIT 200MHZ 196MAPBGA

IC DSP 24BIT 200MHZ 196MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 869714-DSP56321VL200 DSP56321VL200
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - DSP56321VL200 Embedded - DSP (Digital Signal Processors)
Package Type PBGA; Other; 196-MAPBGA (15x15)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2173BS-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Serial Port
View Details
SMJ320C25 Digital Signal Processors - 5962-8861901XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
5 suppliers
 - CS181012-CQ - Rochester Electronics
Specs
Package Type QFP; Other; HQFP144
View Details
3 suppliers