Rochester Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1792ADB DSD1792ADB

Description
Manufacturer: Texas Instruments Win Source Part Number: 917590-DSD1792ADB Operating Temperature Range: -25°C ~ 85°C Features: DAC, Audio 24 b 200k DSD, PCM 28-SSOP Package: Bulk Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 917590-DSD1792ADB Operating Temperature Range: -25°C ~ 85°C Features: DAC, Audio 24 b 200k DSD, PCM 28-SSOP Package: Bulk Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1792ADB
917590-DSD1792ADB
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1792ADB 917590-DSD1792ADB
Manufacturer: Texas Instruments Win Source Part Number: 917590-DSD1792ADB Operating Temperature Range: -25°C ~ 85°C Features: DAC, Audio 24 b 200k DSD, PCM 28-SSOP Package: Bulk Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 917590-DSD1792ADB
Operating Temperature Range: -25°C ~ 85°C
Features: DAC, Audio 24 b 200k DSD, PCM 28-SSOP
Package: Bulk
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 917590-DSD1792ADB
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1792ADB
Package Type SOP; SSOP; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD1876JN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1923050 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 20
View Details
Analog to Digital Converters (ADC) - ADC0804LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1265256-SI8901B-A01-GSR - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers