Rochester Electronics Interface - Drivers, Receivers, Transceivers DS90CR286MTDX

Description
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Datasheet
Description
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - DS90CR286MTDX - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DS90CR286MTDX
Interface - Drivers, Receivers, Transceivers DS90CR286MTDX
LINE RECEIVER, 4 FUNC, 4 RCVR, P

LINE RECEIVER, 4 FUNC, 4 RCVR, P

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DS90CR286MTDX
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9160-SIBA-B1A-RTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Telecom - SI32281-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details