Rochester Electronics Interface - Drivers, Receivers, Transceivers DS90C402MX

Description
LINE RECEIVER, 2 FUNC, 2 RCVR, C
Datasheet
Description
LINE RECEIVER, 2 FUNC, 2 RCVR, C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - DS90C402MX - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DS90C402MX
Interface - Drivers, Receivers, Transceivers DS90C402MX
LINE RECEIVER, 2 FUNC, 2 RCVR, C

LINE RECEIVER, 2 FUNC, 2 RCVR, C

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DS90C402MX
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transmitters - NRF2402G - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transmitter
Supply Voltage Other; 1.9V ~ 3.6V
Data Rate 1000 kbps
View Details
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
Telecom - 336-1168-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details