DS90C365AMT -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
DS90C365AMT
Description
IC DRIVER 4/0 48TSSOP
-
Lingto Electronic Limited
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 4/0 48TSSOP
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
DS90C365AMT
Supplier's Site
Datasheet
Interface - Drivers, Receivers, Transceivers
DS90C365AMT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
DS90C365AMT |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Device Type
Beamformers
Features
RoHS
Operating Frequency
10700 to 12750 MHz
View Details
Device Type
Beamformers
Operating Frequency
10000 to 40000 MHz
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details