DS7832FKB -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
DS7832FKB
Description
LINE DRIVER/RECEIVER
-
Lingto Electronic Limited
Datasheet
Description
LINE DRIVER/RECEIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
DS7832FKB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
DS7832FKB |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Technology
Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 1.71 V 3.3 V
View Details
Device Type
Beamformers
Operating Frequency
10000 to 40000 MHz
View Details