Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers DS64MB201SQE

Description
DUAL LANE 2:1/1:2 MUX/BUFFER WIT
Datasheet
Description
DUAL LANE 2:1/1:2 MUX/BUFFER WIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - DS64MB201SQE - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
DS64MB201SQE
Logic - Buffers, Drivers, Receivers, Transceivers DS64MB201SQE
DUAL LANE 2:1/1:2 MUX/BUFFER WIT

DUAL LANE 2:1/1:2 MUX/BUFFER WIT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DS64MB201SQE
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP1-REEL7-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details