Rochester Electronics Interface - Drivers, Receivers, Transceivers DS42BR400TSQ

Description
LINE TRANSCEIVER, 4 FUNC, 4 DRIV
Datasheet
Description
LINE TRANSCEIVER, 4 FUNC, 4 DRIV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - DS42BR400TSQ - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DS42BR400TSQ
Interface - Drivers, Receivers, Transceivers DS42BR400TSQ
LINE TRANSCEIVER, 4 FUNC, 4 DRIV

LINE TRANSCEIVER, 4 FUNC, 4 DRIV

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DS42BR400TSQ
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3220SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI3050-KT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "20-TSSOP (0.173"", 4.40mm Width)"
View Details