Rochester Electronics PMIC - PMIC - Lighting, Ballast Controllers - DS3882E+ DS3882E+

Description
Manufacturer: Maxim Integrated Win Source Part Number: 917451-DS3882E+ Operating Temperature Range: -40°C ~ 105°C Features: CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 917451-DS3882E+ Operating Temperature Range: -40°C ~ 105°C Features: CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - DS3882E+
DS3882E+
PMIC - PMIC - Lighting, Ballast Controllers - DS3882E+ DS3882E+
Manufacturer: Maxim Integrated Win Source Part Number: 917451-DS3882E+ Operating Temperature Range: -40°C ~ 105°C Features: CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 917451-DS3882E+
Operating Temperature Range: -40°C ~ 105°C
Features: CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP
Package: Tube
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - DS3882E+ - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
DS3882E+
PMIC - Lighting, Ballast Controllers DS3882E+
IC CCFL CNTRL 100KHZ 28TSSOP

IC CCFL CNTRL 100KHZ 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number DS3882E+ DS3882E+
Product Name PMIC - PMIC - Lighting, Ballast Controllers - DS3882E+ PMIC - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
 - LED DMX 880 DECODER - LED Cool Lights
LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Photo Control - PCR13 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 230 V ac
View Details