Rochester Electronics Interface - Drivers, Receivers, Transceivers DS3862N

Description
IC TRANSCEIVER 8/8 20DIP
Datasheet
Description
IC TRANSCEIVER 8/8 20DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - DS3862N - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DS3862N
Interface - Drivers, Receivers, Transceivers DS3862N
IC TRANSCEIVER 8/8 20DIP

IC TRANSCEIVER 8/8 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DS3862N
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW1000-I-TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 3500 to 6500 MHz
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - SI3210-GT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details