Manufacturer: Maxim Integrated
Win Source Part Number: 869563-DS3164
Features: PHY Transceiver 400-PBGA (27x27)
Package: Tray
Package: 400-BBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 400-PBGA (27x27)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001
IC PHY TRANSCEIVER 400PBGA
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 869563-DS3164 | DS3164 |
| Product Name | Specialized ICs - DS3164 | Specialized ICs |