Rochester Electronics PMIC - PMIC - Battery Management - DS2705U+ DS2705U+

Description
Manufacturer: Maxim Integrated Win Source Part Number: 917424-DS2705U+ Operating Temperature Range: -20°C ~ 85°C (TA) Features: Battery Battery Authentication IC - 8-uMAX-EP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-uMax-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 917424-DS2705U+ Operating Temperature Range: -20°C ~ 85°C (TA) Features: Battery Battery Authentication IC - 8-uMAX-EP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-uMax-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - DS2705U+ - 917424-DS2705U+ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - DS2705U+
917424-DS2705U+
PMIC - PMIC - Battery Management - DS2705U+ 917424-DS2705U+
Manufacturer: Maxim Integrated Win Source Part Number: 917424-DS2705U+ Operating Temperature Range: -20°C ~ 85°C (TA) Features: Battery Battery Authentication IC - 8-uMAX-EP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-uMax-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 917424-DS2705U+
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Battery Battery Authentication IC - 8-uMAX-EP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-uMax-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 917424-DS2705U+
Product Name PMIC - PMIC - Battery Management - DS2705U+
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060269 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details