The DS232AS-N+ is a dual RS-232 driver/receiver designed to operate from a single +5V power supply, eliminating the need for additional ±12V supplies. It features on-board charge pumps that generate the necessary RS-232 voltage levels, achieving data rates of up to 250 kbits/sec. The device is compliant with EIA-232E and V.28 specifications and includes two drivers and two receivers. The drivers are TTL/CMOS compatible and can drive loads up to 3 kΩ, while the receivers can accept input signals of ±25 volts. The DS232AS-N+ is available in a 16-pin SOIC package and is suitable for applications requiring a compact solution with a temperature range option of -40°C to +85°C.
IC TRANSCEIVER FULL 2/2 16SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | DS232AS-N+ |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |