Manufacturer: Maxim Integrated
Win Source Part Number: 917404-DS2188
Series: *
Features: 16-PDIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001
IC ATTENUATOR JTTR T1/CEPT 16DIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 917404-DS2188 | DS2188 |
| Product Name | Specialized ICs - DS2188 | Specialized ICs |