Rochester Electronics Embedded - DSP (Digital Signal Processors) DS2165Q

Description
IC PROC ADPCM 16/24/32K 28-PLCC
Description
IC PROC ADPCM 16/24/32K 28-PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The DS2165Q is an ADPCM processor chip designed for efficient speech compression and expansion, capable of handling 64kbps PCM voice data and compressing it to 32kbps, 24kbps, or 16kbps. It features a dual-channel architecture that allows for independent operation, enabling configurations for two expansions, two compressions, or one of each. The device supports direct interconnection with combo-codec devices, ensuring low input-to-output delay of less than 375 microseconds. This DSP chip operates with a master clock of 10MHz and can process PCM/ADPCM data at rates ranging from 256kHz to 4.096MHz. It includes a simple serial port for configuration, allowing dynamic adjustments to compression algorithms on-the-fly. The DS2165Q can function in hardware mode without a host processor, making it suitable for voice storage applications. It operates on a single +5V supply and is available in a 28-pin PLCC package. A 3V version, designated DS2165QL, is also available.

Datasheet Summary
Powered by GS/AI

The DS2165Q is an ADPCM processor chip designed for efficient speech compression and expansion, capable of handling 64kbps PCM voice data and compressing it to 32kbps, 24kbps, or 16kbps. It features a dual-channel architecture that allows for independent operation, enabling configurations for two expansions, two compressions, or one of each. The device supports direct interconnection with combo-codec devices, ensuring low input-to-output delay of less than 375 microseconds. This DSP chip operates with a master clock of 10MHz and can process PCM/ADPCM data at rates ranging from 256kHz to 4.096MHz. It includes a simple serial port for configuration, allowing dynamic adjustments to compression algorithms on-the-fly. The DS2165Q can function in hardware mode without a host processor, making it suitable for voice storage applications. It operates on a single +5V supply and is available in a 28-pin PLCC package. A 3V version, designated DS2165QL, is also available.

Suppliers

Company
Product
Description
Supplier Links
Embedded - DSP (Digital Signal Processors) - DS2165Q - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DS2165Q
Embedded - DSP (Digital Signal Processors) DS2165Q
IC PROC ADPCM 16/24/32K 28-PLCC

IC PROC ADPCM 16/24/32K 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital Signal Processors (DSP)
Product Number DS2165Q
Product Name Embedded - DSP (Digital Signal Processors)
Clock Speed 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21065LKS-264 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
SMJ320VC33 Digital Signal Processor - 5962-0053901QYA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
Dsp - 698-WM1616CLGEFL/V - ERSAELECTRONICS PTE. LTD.
Cirrus Logic, Inc.
Specs
Package Type Other; Tray
View Details
4 suppliers