Rochester Electronics Interface - Drivers, Receivers, Transceivers DS2156LN

Description
T1/E1/J1 SINGLE-CHIP TRANSCEIVER
Datasheet
Description
T1/E1/J1 SINGLE-CHIP TRANSCEIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - DS2156LN - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DS2156LN
Interface - Drivers, Receivers, Transceivers DS2156LN
T1/E1/J1 SINGLE-CHIP TRANSCEIVER

T1/E1/J1 SINGLE-CHIP TRANSCEIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DS2156LN
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-CDAB-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI32267-C-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 50-VFQFN Exposed Pad
Pins 50 #
View Details