Rochester Electronics Interface - Telecom DS2151QB

Description
IC TXRX T1 1-CHIP 5V LP 44-PLCC
Datasheet
Description
IC TXRX T1 1-CHIP 5V LP 44-PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Telecom - DS2151QB - Lingto Electronic Limited
Shenzhen, China
Interface - Telecom
DS2151QB
Interface - Telecom DS2151QB
IC TXRX T1 1-CHIP 5V LP 44-PLCC

IC TXRX T1 1-CHIP 5V LP 44-PLCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Transformers
Product Number DS2151QB
Product Name Interface - Telecom
Category Signal; Single-Chip Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SMT Gate Drive Transformer for ON Semi NCP1652 & NCP4302 - DA2099-AL DA2099-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 6-1611454-7 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details