Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - DS1847E-050 DS1847E-050

Description
Manufacturer: Maxim Integrated Win Source Part Number: 917380-DS1847E-050 Series: * Features: Digital Potentiometer Ohm Circuit Taps Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 917380-DS1847E-050 Series: * Features: Digital Potentiometer Ohm Circuit Taps Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1847E-050
917380-DS1847E-050
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1847E-050 917380-DS1847E-050
Manufacturer: Maxim Integrated Win Source Part Number: 917380-DS1847E-050 Series: * Features: Digital Potentiometer Ohm Circuit Taps Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 917380-DS1847E-050
Series: *
Features: Digital Potentiometer Ohm Circuit Taps Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - DS1847E-050 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
DS1847E-050
Data Acquisition - Digital Potentiometers DS1847E-050
DUAL NV VARIABLE RESISTOR

DUAL NV VARIABLE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 917380-DS1847E-050 DS1847E-050
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - DS1847E-050 Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Potentiometers - 1730749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting / Packaging Panel Mount (Bushing); Solder
Potentiometer Type Standard Potentiometer
Configuration Single Turn
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details