Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - DS1844S-010 DS1844S-010

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869500-DS1844S-010 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C, Serial Interface 20-SOIC Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869500-DS1844S-010 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C, Serial Interface 20-SOIC Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1844S-010
869500-DS1844S-010
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1844S-010 869500-DS1844S-010
Manufacturer: Maxim Integrated Win Source Part Number: 869500-DS1844S-010 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C, Serial Interface 20-SOIC Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869500-DS1844S-010
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C, Serial Interface 20-SOIC
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - DS1844S-010 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
DS1844S-010
Data Acquisition - Digital Potentiometers DS1844S-010
IC DGTL POT 10KOHM 64TAP 20SOIC

IC DGTL POT 10KOHM 64TAP 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 869500-DS1844S-010 DS1844S-010
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - DS1844S-010 Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital Potentiometers - AD5201BRM10-REEL7 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Digital Potentiometers - 1904775 - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface mount
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
View Details
Rotary Potentiometers - 04-0989-0557 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details