Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - DS1844E-050 DS1844E-050

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869499-DS1844E-050 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C, Serial Interface 20-TSSOP Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869499-DS1844E-050 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C, Serial Interface 20-TSSOP Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1844E-050
869499-DS1844E-050
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1844E-050 869499-DS1844E-050
Manufacturer: Maxim Integrated Win Source Part Number: 869499-DS1844E-050 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C, Serial Interface 20-TSSOP Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869499-DS1844E-050
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C, Serial Interface 20-TSSOP
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - DS1844E-050 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
DS1844E-050
Data Acquisition - Digital Potentiometers DS1844E-050
IC DGTL POT 50KOHM 64TAP 20TSSOP

IC DGTL POT 50KOHM 64TAP 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 869499-DS1844E-050 DS1844E-050
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - DS1844E-050 Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113VI-10 - 865815-CAT5113VI-10 - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Digital Potentiometers - 1915130P - RS Components, Ltd.
Specs
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
Resistance Range 110000 ohms
View Details
Linear Potentiometers - 04-1270-0033 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details