Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - DS1844-050 DS1844-050

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869497-DS1844-050 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C, Serial Interface 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869497-DS1844-050 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C, Serial Interface 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1844-050
869497-DS1844-050
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1844-050 869497-DS1844-050
Manufacturer: Maxim Integrated Win Source Part Number: 869497-DS1844-050 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C, Serial Interface 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869497-DS1844-050
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C, Serial Interface 20-PDIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - DS1844-050 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
DS1844-050
Data Acquisition - Digital Potentiometers DS1844-050
IC DGTL POT 50KOHM 64TAP 20DIP

IC DGTL POT 50KOHM 64TAP 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 869497-DS1844-050 DS1844-050
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - DS1844-050 Data Acquisition - Digital Potentiometers
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital Potentiometers - AD5201BRMZ50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Potentiometers - 1730742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting / Packaging Panel Mount (Bushing); Solder
Potentiometer Type Standard Potentiometer
Configuration Single Turn
View Details
Rotary Potentiometers - 04-0989-5015 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details