The DS1844-010 is a quad digital potentiometer featuring four independent, digitally controlled 64-position potentiometers. Each potentiometer consists of 63 equi-resistive sections and provides three accessible terminals: high side (H_X), low side (L_X), and wiper (W_X). The device supports two interface control options: a 5-wire serial interface and a 2-wire addressable interface, allowing for flexible integration into various applications. This model has a standard resistance value of 10 kΩ and operates within an industrial temperature range of -40°C to +85°C. The DS1844-010 is available in multiple package types, including 20-pin DIP, SOIC, and TSSOP. It is a volatile device that powers up with wiper positions set to mid-tap. The communication protocol allows for efficient control of the wiper positions using an 8-bit register, with the least significant bits specifying the wiper position and the most significant bits selecting the potentiometer.
Manufacturer: Maxim Integrated
Win Source Part Number: 869496-DS1844-010
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C, Serial Interface 20-PDIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001
IC DGTL POT 10KOHM 64TAP 20DIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 869496-DS1844-010 | DS1844-010 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - DS1844-010 | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | ThroughHole | ThroughHole |