The DS1831AS is a multisupply monitor and reset supervisor designed to monitor up to four system voltages, specifically 5V and 3.3V supplies, along with two additional user-configurable voltage monitors. It operates by drawing power from the higher of the two input voltages, ensuring reliable functionality. The device features a pushbutton reset for manual override and maintains reset signals for configurable time delays of 10ms, 100ms, or 1s, allowing for system stabilization during power transients.
The DS1831AS includes precision temperature-compensa
IC SUPERVISOR 4 CHANNEL 16SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | DS1831AS |
| Product Name | PMIC - Supervisors |
| Number of Supplies | 4; 4 |