Rochester Electronics PMIC - PMIC - Supervisors - DS1818R-10-U DS1818R-10-U

Description
Manufacturer: Maxim Integrated Win Source Part Number: 917376-DS1818R-10-U Series: EconoReset Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 Package: Tube Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 917376-DS1818R-10-U Series: EconoReset Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 Package: Tube Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - DS1818R-10-U - 917376-DS1818R-10-U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - DS1818R-10-U
917376-DS1818R-10-U
PMIC - PMIC - Supervisors - DS1818R-10-U 917376-DS1818R-10-U
Manufacturer: Maxim Integrated Win Source Part Number: 917376-DS1818R-10-U Series: EconoReset Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 Package: Tube Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 917376-DS1818R-10-U
Series: EconoReset
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Package: Tube
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
DS1818R-10-U
PMIC - Supervisors DS1818R-10-U
IC ECONRST 3.3V W/PB 10% SOT23-3

IC ECONRST 3.3V W/PB 10% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 917376-DS1818R-10-U DS1818R-10-U
Product Name PMIC - PMIC - Supervisors - DS1818R-10-U PMIC - Supervisors
Output Options Open Drain; Inverting Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901781P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details