Rochester Electronics PMIC - PMIC - Supervisors - DS1815R-10-U DS1815R-10-U

Description
Manufacturer: Maxim Integrated Win Source Part Number: 917373-DS1815R-10-U Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 917373-DS1815R-10-U Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - DS1815R-10-U - 917373-DS1815R-10-U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - DS1815R-10-U
917373-DS1815R-10-U
PMIC - PMIC - Supervisors - DS1815R-10-U 917373-DS1815R-10-U
Manufacturer: Maxim Integrated Win Source Part Number: 917373-DS1815R-10-U Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 917373-DS1815R-10-U
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-3
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 917373-DS1815R-10-U
Product Name PMIC - PMIC - Supervisors - DS1815R-10-U
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 5455512 - RS Components, Ltd.
Specs
Type To-92
Pins 3
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details