Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - DS1807S DS1807S

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869481-DS1807S Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 45k Ohm 2 Circuit 65 Taps I²C Interface 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869481-DS1807S Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 45k Ohm 2 Circuit 65 Taps I²C Interface 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1807S
869481-DS1807S
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1807S 869481-DS1807S
Manufacturer: Maxim Integrated Win Source Part Number: 869481-DS1807S Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 45k Ohm 2 Circuit 65 Taps I²C Interface 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869481-DS1807S
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 45k Ohm 2 Circuit 65 Taps I²C Interface 16-SOIC
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - DS1807S - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
DS1807S
Data Acquisition - Digital Potentiometers DS1807S
IC DGTL POT 45KOHM 65TAP 16SOIC

IC DGTL POT 45KOHM 65TAP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 869481-DS1807S DS1807S
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - DS1807S Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 1148048 - Radwell International
Allen-Bradley / Rockwell Automation
View Details