Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - DS1807E DS1807E

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869480-DS1807E Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 45k Ohm 2 Circuit 65 Taps I²C Interface 14-TSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869480-DS1807E Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 45k Ohm 2 Circuit 65 Taps I²C Interface 14-TSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1807E
869480-DS1807E
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1807E 869480-DS1807E
Manufacturer: Maxim Integrated Win Source Part Number: 869480-DS1807E Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 45k Ohm 2 Circuit 65 Taps I²C Interface 14-TSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869480-DS1807E
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 45k Ohm 2 Circuit 65 Taps I²C Interface 14-TSSOP
Package: Tube
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - DS1807E - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
DS1807E
Data Acquisition - Digital Potentiometers DS1807E
IC DGTL POT 45KOHM 65TAP 14TSSOP

IC DGTL POT 45KOHM 65TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 869480-DS1807E DS1807E
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - DS1807E Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer Knobs - 2439530 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 1062749 - Radwell International
Allen-Bradley / Rockwell Automation
View Details