Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - DS1804X-100/T&R DS1804X-100/T&R

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869477-DS1804X-100/T &R Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Interface 15-FlipChip Package: Bulk Package: 15-WFBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 15-FlipChip ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-DS1804X-100/T&R -ND, 2156-DS1804X-100/TR, 2156-DS1804X-100/TR- MATR-ND
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869477-DS1804X-100/T &R Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Interface 15-FlipChip Package: Bulk Package: 15-WFBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 15-FlipChip ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-DS1804X-100/T&R -ND, 2156-DS1804X-100/TR, 2156-DS1804X-100/TR- MATR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1804X-100/T&R
869477-DS1804X-100/T&R
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1804X-100/T&R 869477-DS1804X-100/T&R
Manufacturer: Maxim Integrated Win Source Part Number: 869477-DS1804X-100/T &R Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Interface 15-FlipChip Package: Bulk Package: 15-WFBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 15-FlipChip ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-DS1804X-100/T&R -ND, 2156-DS1804X-100/TR, 2156-DS1804X-100/TR- MATR-ND

Manufacturer: Maxim Integrated
Win Source Part Number: 869477-DS1804X-100/T&R
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Interface 15-FlipChip
Package: Bulk
Package: 15-WFBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 15-FlipChip
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.39.0001
Other Part Number: 2156-DS1804X-100/T&R-ND, 2156-DS1804X-100/TR, 2156-DS1804X-100/TR-MATR-ND

Buy Now Datasheet
Digital Potentiometer - 717-DS1804X-100/T&R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital Potentiometer
717-DS1804X-100/T&R
Digital Potentiometer 717-DS1804X-100/T&R
DS1804 NV TRIMMER POTENTIOMETER Product overview: DS1804X-100/T&R from Rochester Electronics is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-DS1804X-100/T&R can be used for catalog matching and distributor lookup.

DS1804 NV TRIMMER POTENTIOMETER Product overview: DS1804X-100/T&R from Rochester Electronics is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-DS1804X-100/T&R can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Digital Potentiometers - DS1804X-100/T&R - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
DS1804X-100/T&R
Data Acquisition - Digital Potentiometers DS1804X-100/T&R
IC POT TRIMMER NV 100K BUMP 8FCP

IC POT TRIMMER NV 100K BUMP 8FCP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 869477-DS1804X-100/T&R 717-DS1804X-100/T&R DS1804X-100/T&R
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - DS1804X-100/T&R Digital Potentiometer Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-5017 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details