Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - DS1804U-100/TR DS1804U-100/TR

Description
Manufacturer: Maxim Integrated Win Source Part Number: 917364-DS1804U-100/T R Series: * Features: Digital Potentiometer Ohm Circuit Taps Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 917364-DS1804U-100/T R Series: * Features: Digital Potentiometer Ohm Circuit Taps Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1804U-100/TR
917364-DS1804U-100/TR
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1804U-100/TR 917364-DS1804U-100/TR
Manufacturer: Maxim Integrated Win Source Part Number: 917364-DS1804U-100/T R Series: * Features: Digital Potentiometer Ohm Circuit Taps Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 917364-DS1804U-100/TR
Series: *
Features: Digital Potentiometer Ohm Circuit Taps Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - DS1804U-100/TR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
DS1804U-100/TR
Data Acquisition - Digital Potentiometers DS1804U-100/TR
DS1804 NV TRIMMER POTENTIOMETER

DS1804 NV TRIMMER POTENTIOMETER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 917364-DS1804U-100/TR DS1804U-100/TR
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - DS1804U-100/TR Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-1298-0047 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details