Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - DS1803Z-010 DS1803Z-010

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869474-DS1803Z-010 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 10k Ohm 2 Circuit 256 Taps I²C Interface 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869474-DS1803Z-010 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 10k Ohm 2 Circuit 256 Taps I²C Interface 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1803Z-010
869474-DS1803Z-010
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1803Z-010 869474-DS1803Z-010
Manufacturer: Maxim Integrated Win Source Part Number: 869474-DS1803Z-010 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 10k Ohm 2 Circuit 256 Taps I²C Interface 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869474-DS1803Z-010
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 10k Ohm 2 Circuit 256 Taps I²C Interface 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
DS1803Z-010
Data Acquisition - Digital Potentiometers DS1803Z-010
IC DGTL POT 10KOHM 256TAP 16SO

IC DGTL POT 10KOHM 256TAP 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 869474-DS1803Z-010 DS1803Z-010
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - DS1803Z-010 Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Potentiometer Knobs - 2439557 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details