Rochester Electronics PMIC - PMIC - Supervisors - DS1708TESA DS1708TESA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869459-DS1708TESA Series: MicroMonitor™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Push-Pull 1 Channel 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869459-DS1708TESA Series: MicroMonitor™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Push-Pull 1 Channel 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - DS1708TESA - 869459-DS1708TESA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - DS1708TESA
869459-DS1708TESA
PMIC - PMIC - Supervisors - DS1708TESA 869459-DS1708TESA
Manufacturer: Maxim Integrated Win Source Part Number: 869459-DS1708TESA Series: MicroMonitor™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Push-Pull 1 Channel 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869459-DS1708TESA
Series: MicroMonitor™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Push-Pull 1 Channel 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 100
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - DS1708TESA - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
DS1708TESA
PMIC - Supervisors DS1708TESA
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 869459-DS1708TESA DS1708TESA
Product Name PMIC - PMIC - Supervisors - DS1708TESA PMIC - Supervisors
Output Options Inverting Push-Pull, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922547P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; CMOS, Active Low, Active High
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers