Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - DS1667-010 DS1667-010

Description
Manufacturer: Maxim Integrated Win Source Part Number: 917351-DS1667-010 Operating Temperature Range: 0°C ~ 70°C Features: Digital Potentiometer 10k Ohm Circuit 256 Taps Serial Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 917351-DS1667-010 Operating Temperature Range: 0°C ~ 70°C Features: Digital Potentiometer 10k Ohm Circuit 256 Taps Serial Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1667-010 - 917351-DS1667-010 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1667-010
917351-DS1667-010
Data Acquisition - Data Acquisition - Digital Potentiometers - DS1667-010 917351-DS1667-010
Manufacturer: Maxim Integrated Win Source Part Number: 917351-DS1667-010 Operating Temperature Range: 0°C ~ 70°C Features: Digital Potentiometer 10k Ohm Circuit 256 Taps Serial Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 917351-DS1667-010
Operating Temperature Range: 0°C ~ 70°C
Features: Digital Potentiometer 10k Ohm Circuit 256 Taps Serial Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - DS1667-010 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
DS1667-010
Data Acquisition - Digital Potentiometers DS1667-010
DIGITAL RESISTOR WITH OP AMP

DIGITAL RESISTOR WITH OP AMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 917351-DS1667-010 DS1667-010
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - DS1667-010 Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0593 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details