DS14C535TMSA -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
DS14C535TMSA
Description
LINE TRANSCEIVER
-
Lingto Electronic Limited
Datasheet
Description
LINE TRANSCEIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
DS14C535TMSA |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
48-VFQFN Exposed Pad
View Details
Device Type
Transceiver
Operating Frequency
6500 to 8000 MHz
Data Rate
62400 kbps
View Details
Features
RoHS
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
HTQFP
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details