Rochester Electronics PMIC - PMIC - Supervisors - DS1231S-20 DS1231S-20

Description
Manufacturer: Maxim Integrated Win Source Part Number: 917302-DS1231S-20 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 917302-DS1231S-20 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - DS1231S-20 - 917302-DS1231S-20 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - DS1231S-20
917302-DS1231S-20
PMIC - PMIC - Supervisors - DS1231S-20 917302-DS1231S-20
Manufacturer: Maxim Integrated Win Source Part Number: 917302-DS1231S-20 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 917302-DS1231S-20
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel 16-SOIC
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - DS1231S-20 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
DS1231S-20
PMIC - Supervisors DS1231S-20
IC SUPERVISOR 1 CHANNEL 16SOIC

IC SUPERVISOR 1 CHANNEL 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 917302-DS1231S-20 DS1231S-20
Product Name PMIC - PMIC - Supervisors - DS1231S-20 PMIC - Supervisors
Output Options Open Drain; Inverting Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 8228906 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details