Rochester Electronics Clock/Timing - Clock/Timing - Delay Lines - DS1040M-200 DS1040M-200

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869333-DS1040M-200 Series: * Features: Delay Line IC Tap Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869333-DS1040M-200 Series: * Features: Delay Line IC Tap Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Delay Lines - DS1040M-200 - 869333-DS1040M-200 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Delay Lines - DS1040M-200
869333-DS1040M-200
Clock/Timing - Clock/Timing - Delay Lines - DS1040M-200 869333-DS1040M-200
Manufacturer: Maxim Integrated Win Source Part Number: 869333-DS1040M-200 Series: * Features: Delay Line IC Tap Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869333-DS1040M-200
Series: *
Features: Delay Line IC Tap
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 869333-DS1040M-200
Product Name Clock/Timing - Clock/Timing - Delay Lines - DS1040M-200
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4213BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Clock/Timing - Application Specific - CYW173SXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers