Rochester Electronics PMIC - PMIC - Motor Drivers, Controllers - DRV8814PWP DRV8814PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 846438-DRV8814PWP Features: Motor Driver Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 846438-DRV8814PWP Features: Motor Driver Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - DRV8814PWP - 846438-DRV8814PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV8814PWP
846438-DRV8814PWP
PMIC - PMIC - Motor Drivers, Controllers - DRV8814PWP 846438-DRV8814PWP
Manufacturer: Texas Instruments Win Source Part Number: 846438-DRV8814PWP Features: Motor Driver Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 846438-DRV8814PWP
Features: Motor Driver
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - DRV8814PWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8814PWP
PMIC - Motor Drivers, Controllers DRV8814PWP
IC MOTOR DRIVER 8V-45V 28HTSSOP

IC MOTOR DRIVER 8V-45V 28HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Motion Controllers Motor Controllers
Product Number 846438-DRV8814PWP DRV8814PWP
Product Name PMIC - PMIC - Motor Drivers, Controllers - DRV8814PWP PMIC - Motor Drivers, Controllers
Peak Current 1.75 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - TLE42064GXUMA1TR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "14-SOIC (0.154"", 3.90mm Width)"
Communication Parallel Interface
View Details
4 suppliers
FRENIC-MEGA AC Drive - FRN600G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
2 suppliers
Motor controller - CMMP-AS-C2-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen PROFINET EtherNet/IP Profibus DP EtherCAT DeviceNet Modbus®/TCP
Communication Sub-D Plug 9-pin
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers