Rochester Electronics PMIC - PMIC - Motor Drivers, Controllers - DRV8702DQRHBRQ1 DRV8702DQRHBRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 917260-DRV8702DQRHBR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: - Motor Driver Power MOSFET PWM 32-VQFN (5x5) Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 917260-DRV8702DQRHBR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: - Motor Driver Power MOSFET PWM 32-VQFN (5x5) Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - DRV8702DQRHBRQ1 - 917260-DRV8702DQRHBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV8702DQRHBRQ1
917260-DRV8702DQRHBRQ1
PMIC - PMIC - Motor Drivers, Controllers - DRV8702DQRHBRQ1 917260-DRV8702DQRHBRQ1
Manufacturer: Texas Instruments Win Source Part Number: 917260-DRV8702DQRHBR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: - Motor Driver Power MOSFET PWM 32-VQFN (5x5) Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 917260-DRV8702DQRHBRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET PWM 32-VQFN (5x5)
Package: Bulk
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 917260-DRV8702DQRHBRQ1
Product Name PMIC - PMIC - Motor Drivers, Controllers - DRV8702DQRHBRQ1
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products