Rochester Electronics PMIC - PMIC - Motor Drivers, Controllers - DRV3205QPHPRQ1 DRV3205QPHPRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 869297-DRV3205QPHPRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: - Motor Driver NMOS SPI 48-HTQFP (7x7) Package: Bulk Package: 48-PowerTQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-HTQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 869297-DRV3205QPHPRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: - Motor Driver NMOS SPI 48-HTQFP (7x7) Package: Bulk Package: 48-PowerTQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-HTQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - DRV3205QPHPRQ1 - 869297-DRV3205QPHPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV3205QPHPRQ1
869297-DRV3205QPHPRQ1
PMIC - PMIC - Motor Drivers, Controllers - DRV3205QPHPRQ1 869297-DRV3205QPHPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 869297-DRV3205QPHPRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: - Motor Driver NMOS SPI 48-HTQFP (7x7) Package: Bulk Package: 48-PowerTQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-HTQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 869297-DRV3205QPHPRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver NMOS SPI 48-HTQFP (7x7)
Package: Bulk
Package: 48-PowerTQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-HTQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 869297-DRV3205QPHPRQ1
Product Name PMIC - PMIC - Motor Drivers, Controllers - DRV3205QPHPRQ1
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-axis Motion Controllers - ULTIMET ADVANCED - ETEL S.A.
Specs
Product Multi-Axis
Axes 63.0
Setup Computer
View Details
Piezo Stack Amplifier, Single Channel, 300 mA - NPC300DIG - Newport MKS
Specs
Axes 1.0
Communication RS232
Operating Temperature 5 to 35 C (41 to 95 F)
View Details