Rochester Electronics PMIC - PMIC - Motor Drivers, Controllers - DRV110APWR DRV110APWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 869292-DRV110APWR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: - Motor Driver - PWM 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 869292-DRV110APWR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: - Motor Driver - PWM 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - DRV110APWR - 869292-DRV110APWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV110APWR
869292-DRV110APWR
PMIC - PMIC - Motor Drivers, Controllers - DRV110APWR 869292-DRV110APWR
Manufacturer: Texas Instruments Win Source Part Number: 869292-DRV110APWR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: - Motor Driver - PWM 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 869292-DRV110APWR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: - Motor Driver - PWM 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 869292-DRV110APWR
Product Name PMIC - PMIC - Motor Drivers, Controllers - DRV110APWR
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SGDV Sigma-5 Servo Amplifier - SGDV-3R5A15A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller
Axes 1.0
Motor / System Linear
View Details
Modular Position Controller - ACCURET+100QUAD - ETEL S.A.
Specs
Product Multi-Axis
Axes 4.0
Setup Computer
View Details