Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192382-DM9348J/883
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits: 12
Number of Pins: 16
High Level Output Current: -800 µA
Low Level Output Current: 16 mA
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): DM9348J883;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Parity Gen
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1192382-DM9348J/883 |
| Product Name | Custom Parts - Custom Parts (B - D) - DM9348J/883 |