Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010669-DM9312J/883
Mounting: SMD (SMT)
Number of Inputs: 8
Operating Supply Voltage: 5 V
Number of Pins: 16
Number of Outputs: 1
Categories: OEM Parts(C-E)
Case / Package: CDIP
Alternative Parts (Cross-Reference): DM9312J/883DM9312J88
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Mux
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1010669-DM9312J/883 |
| Product Name | OEM Parts - OEM Parts (C - E) - DM9312J/883 |