Rochester Electronics Logic - Logic - Gates and Inverters - DM74LS32SJX DM74LS32SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 917126-DM74LS32SJX Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 917126-DM74LS32SJX Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM74LS32SJX - 917126-DM74LS32SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74LS32SJX
917126-DM74LS32SJX
Logic - Logic - Gates and Inverters - DM74LS32SJX 917126-DM74LS32SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 917126-DM74LS32SJX Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 917126-DM74LS32SJX
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - DM74LS32SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74LS32SJX
Logic - Gates and Inverters DM74LS32SJX
OR GATE, LS SERIES TTL

OR GATE, LS SERIES TTL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 917126-DM74LS32SJX DM74LS32SJX
Product Name Logic - Logic - Gates and Inverters - DM74LS32SJX Logic - Gates and Inverters
Gate Type NOT NOT
Logic Family TTL
Supply Voltage 2V (Low), 0.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC32/Q2A - Rochester Electronics
Specs
Gate Type OR
Logic Family CMOS
IC Package Type Other; LCC20
View Details
6 suppliers
Inverters ICs - 9210278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Quad 2-Input OR - MYXAP54RHC32/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details