Rochester Electronics Logic - Logic - Flip Flops - DM74LS259MX DM74LS259MX

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055708-DM74LS259MX Number of Circuits: 1 Polarity: Non-Inverting High Level Output Current: -400 µA Propagation Delay: 35 ns Categories: Logic - Flip Flops Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 36 mA Number of Input Lines: 1 Number of Output Lines: 8
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055708-DM74LS259MX Number of Circuits: 1 Polarity: Non-Inverting High Level Output Current: -400 µA Propagation Delay: 35 ns Categories: Logic - Flip Flops Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 36 mA Number of Input Lines: 1 Number of Output Lines: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - DM74LS259MX - 1055708-DM74LS259MX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74LS259MX
1055708-DM74LS259MX
Logic - Logic - Flip Flops - DM74LS259MX 1055708-DM74LS259MX
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055708-DM74LS259MX Number of Circuits: 1 Polarity: Non-Inverting High Level Output Current: -400 µA Propagation Delay: 35 ns Categories: Logic - Flip Flops Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 36 mA Number of Input Lines: 1 Number of Output Lines: 8

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055708-DM74LS259MX
Number of Circuits: 1
Polarity: Non-Inverting
High Level Output Current: -400 µA
Propagation Delay: 35 ns
Categories: Logic - Flip Flops
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Nominal Supply Current: 36 mA
Number of Input Lines: 1
Number of Output Lines: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1055708-DM74LS259MX
Product Name Logic - Logic - Flip Flops - DM74LS259MX
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop with set and reset; positive-edge trigger - 74AUP1G74GS,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
7 suppliers
Logic - Flip Flops - 5962-8970101EA - Lingto Electronic Limited
Specs
fMAX 25 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details