DM74LS125ASJX -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
DM74LS125ASJX
Description
BUS DRIVER, LS SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, LS SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
DM74LS125ASJX |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Interface
USB
Operating Frequency
2400 MHz
View Details
Device Type
Beamformers
Operating Frequency
1000 to 12400 MHz
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details