DM74LS109AM -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
DM74LS109AM
Description
J-K FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
J-K FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
DM74LS109AM |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
20 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
236 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Flip-Flop Type
J-K
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+7
View Details
7 suppliers