Rochester Electronics Logic - Flip Flops DM74ALS874BNT

Description
IC FF D-TYPE DUAL 4BIT 24DIP
Datasheet
Description
IC FF D-TYPE DUAL 4BIT 24DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - DM74ALS874BNT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74ALS874BNT
Logic - Flip Flops DM74ALS874BNT
IC FF D-TYPE DUAL 4BIT 24DIP

IC FF D-TYPE DUAL 4BIT 24DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number DM74ALS874BNT
Product Name Logic - Flip Flops
fMAX 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AVC16374DGG,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 10.3 ns
View Details
Logic - Flip Flops - 74ACT109SCX - Lingto Electronic Limited
Specs
fMAX 210 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details