Rochester Electronics Logic - Flip Flops DM74ALS74ASJ

Description
IC FF D-TYPE DUAL 1BIT 14SOP
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - DM74ALS74ASJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74ALS74ASJ
Logic - Flip Flops DM74ALS74ASJ
IC FF D-TYPE DUAL 1BIT 14SOP

IC FF D-TYPE DUAL 1BIT 14SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number DM74ALS74ASJ
Product Name Logic - Flip Flops
fMAX 34 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
Quad D-type flip-flop with reset; positive-edge trigger - 74HC175PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers
Logic - Flip Flops - 74ACT374MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details