Rochester Electronics Logic - Logic - Flip Flops - DM74ALS273N DM74ALS273N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 868861-DM74ALS273N Series: 74ALS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm) Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 450 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 868861-DM74ALS273N Series: 74ALS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm) Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 450 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74ALS273N
868861-DM74ALS273N
Logic - Logic - Flip Flops - DM74ALS273N 868861-DM74ALS273N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 868861-DM74ALS273N Series: 74ALS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm) Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 450 HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 868861-DM74ALS273N
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 450
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - DM74ALS273N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74ALS273N
Logic - Flip Flops DM74ALS273N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 868861-DM74ALS273N DM74ALS273N
Product Name Logic - Logic - Flip Flops - DM74ALS273N Logic - Flip Flops
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT109D,652-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
CD54HCT174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset - 5962-8974301EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 50 ns
fMAX 25 MHz
View Details