DM74ALS163BN -- LOGIC - COUNTERS, DIVIDERS
Rochester Electronics
Logic - Counters, Dividers
DM74ALS163BN
Description
BINARY COUNTER
-
Lingto Electronic Limited
Datasheet
Description
BINARY COUNTER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Counters |
|
Product Number
|
DM74ALS163BN |
|
Product Name
|
Logic - Counters, Dividers |
|
Counter Category
|
Synchronous
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
Counter Category
Asynchronous
Counter Direction
UP
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Features
Presettable
Supply Voltage
3V; 5V; 18
Package Type
PDIP,SO,SOIC,TSSOP
View Details