DM54S241J-MIL -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
DM54S241J-MIL
Description
BUS DRIVER, 4-BIT, TTL
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, 4-BIT, TTL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
DM54S241J-MIL |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
GPS; GPS/GNSS
Supply Voltage
Other; 1.5V ~ 3.6V
Package Type
6-XFDFN
View Details
Device Type
Beamformers
Operating Frequency
500 to 1000 MHz
View Details